TE Connectivity Chip Resistor - Surface Mount CRGP0603F27R

Description
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130397CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130397CT-ND
Chip Resistor - Surface Mount A130397CT-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130397DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130397DKR-ND
Chip Resistor - Surface Mount A130397DKR-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130397TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130397TR-ND
Chip Resistor - Surface Mount A130397TR-ND
27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7149 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7149
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7149
RES, 27R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:27ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3687 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3687
Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3687
RES, 27R, 1%, 0.25W, 0603, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

RES, 27R, 1%, 0.25W, 0603, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130397CT-ND 61AC7149 73AC3687
Product Name Chip Resistor - Surface Mount Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 27R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details