TE Connectivity Chip Resistor - Surface Mount CRGP0603F22R

Description
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130396TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130396TR-ND
Chip Resistor - Surface Mount A130396TR-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130396DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130396DKR-ND
Chip Resistor - Surface Mount A130396DKR-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130396CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130396CT-ND
Chip Resistor - Surface Mount A130396CT-ND
22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

22 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7145 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7145
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7145
RES, 22R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3679
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3679
RES, 22R, 1%, 0.25W, 0603, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

RES, 22R, 1%, 0.25W, 0603, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3678 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3678
Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3678
RES, 22R, 1%, 0.25W, 0603, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

RES, 22R, 1%, 0.25W, 0603, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130396TR-ND 61AC7145 73AC3679
Product Name Chip Resistor - Surface Mount Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 22R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers