TE Connectivity Chip Resistor - Surface Mount CRGP0603F220R

Description
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130408DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130408DKR-ND
Chip Resistor - Surface Mount A130408DKR-ND
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130408CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130408CT-ND
Chip Resistor - Surface Mount A130408CT-ND
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130408TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130408TR-ND
Chip Resistor - Surface Mount A130408TR-ND
220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

220 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGP0603F220R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP0603F220R
Chip Resistor - Surface Mount CRGP0603F220R
RES 220 OHM 1% 1/4W 0603

RES 220 OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3683
Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3683
RES, 220R, 1%, 0.25W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 220R, 1%, 0.25W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3682 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3682
Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3682
RES, 220R, 1%, 0.25W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 220R, 1%, 0.25W, 0603, THICK FILM; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7147 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7147
Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7147
RES, 220R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 220R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:220ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors Resistors
Product Number A130408DKR-ND CRGP0603F220R 73AC3683 61AC7147
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 220R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 220 ohms 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756224 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details