TE Connectivity Chip Resistor - Surface Mount CRGP0603F1M0

Description
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130452CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130452CT-ND
Chip Resistor - Surface Mount A130452CT-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130452TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130452TR-ND
Chip Resistor - Surface Mount A130452TR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130452DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130452DKR-ND
Chip Resistor - Surface Mount A130452DKR-ND
1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

1 MOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
4W Resistor - 52-CRGP0603F1M0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Resistor
52-CRGP0603F1M0
4W Resistor 52-CRGP0603F1M0
RES 1M OHM 1% 1/4W 0603 Product overview: CRGP0603F1M0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP0603F1M0 can be used for catalog matching and distributor lookup.

RES 1M OHM 1% 1/4W 0603 Product overview: CRGP0603F1M0 from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 4W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP0603F1M0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3639 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3639
Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3639
RES, 1M, 1%, 0.25W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

RES, 1M, 1%, 0.25W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3638
Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3638
RES, 1M, 1%, 0.25W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

RES, 1M, 1%, 0.25W, 0603, THICK FILM; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130452CT-ND 52-CRGP0603F1M0 73AC3639
Product Name Chip Resistor - Surface Mount 4W Resistor Res, 1M, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data