TE Connectivity Chip Resistor - Surface Mount CRGP0603F1K8

Description
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130419DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130419DKR-ND
Chip Resistor - Surface Mount A130419DKR-ND
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130419TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130419TR-ND
Chip Resistor - Surface Mount A130419TR-ND
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130419CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130419CT-ND
Chip Resistor - Surface Mount A130419CT-ND
1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

1.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K8, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3637
Res, 1K8, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3637
RES, 1K8, 1%, 0.25W, 0603, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 1K8, 1%, 0.25W, 0603, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K8, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7124 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7124
Res, 1K8, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7124
RES, 1K8, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.8kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K8, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.8kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 1K8, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K8, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3636
Res, 1K8, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3636
RES, 1K8, 1%, 0.25W, 0603, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 1K8, 1%, 0.25W, 0603, THICK FILM; Resistance:1.8kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130419DKR-ND 73AC3637 61AC7124
Product Name Chip Resistor - Surface Mount Res, 1K8, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 1K8, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details