TE Connectivity Chip Resistor - Surface Mount CRGP0603F1K5

Description
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130418CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130418CT-ND
Chip Resistor - Surface Mount A130418CT-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130418DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130418DKR-ND
Chip Resistor - Surface Mount A130418DKR-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130418TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130418TR-ND
Chip Resistor - Surface Mount A130418TR-ND
1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

1.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K5, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7123 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7123
Res, 1K5, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7123
RES, 1K5, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K5, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1.5kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3635 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3635
Res, 1K5, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3635
RES, 1K5, 1%, 0.25W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 1K5, 1%, 0.25W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K5, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3634 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K5, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3634
Res, 1K5, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3634
RES, 1K5, 1%, 0.25W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 1K5, 1%, 0.25W, 0603, THICK FILM; Resistance:1.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130418CT-ND 61AC7123 73AC3635
Product Name Chip Resistor - Surface Mount Res, 1K5, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 1K5, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1311256 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details