TE Connectivity Chip Resistor - Surface Mount CRGP0603F1K2

Description
1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130417TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130417TR-ND
Chip Resistor - Surface Mount A130417TR-ND
1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130417CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130417CT-ND
Chip Resistor - Surface Mount A130417CT-ND
1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130417DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130417DKR-ND
Chip Resistor - Surface Mount A130417DKR-ND
1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3633
Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3633
RES, 1K2, 1%, 0.25W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 1K2, 1%, 0.25W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3632 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3632
Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3632
RES, 1K2, 1%, 0.25W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 1K2, 1%, 0.25W, 0603, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130417TR-ND 73AC3633
Product Name Chip Resistor - Surface Mount Res, 1K2, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details