TE Connectivity Chip Resistor - Surface Mount CRGP0603F18R

Description
18 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
18 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130395DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130395DKR-ND
Chip Resistor - Surface Mount A130395DKR-ND
18 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

18 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130395CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130395CT-ND
Chip Resistor - Surface Mount A130395CT-ND
18 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

18 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130395TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130395TR-ND
Chip Resistor - Surface Mount A130395TR-ND
18 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

18 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 18R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3667 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3667
Res, 18R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3667
RES, 18R, 1%, 0.25W, 0603, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

RES, 18R, 1%, 0.25W, 0603, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7139 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7139
Res, 18R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7139
RES, 18R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130395DKR-ND 73AC3667 61AC7139
Product Name Chip Resistor - Surface Mount Res, 18R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 18R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details