TE Connectivity Chip Resistor - Surface Mount CRGP0603F18K

Description
18 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130431DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130431DKR-ND
Chip Resistor - Surface Mount A130431DKR-ND
18 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130431TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130431TR-ND
Chip Resistor - Surface Mount A130431TR-ND
18 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130431CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130431CT-ND
Chip Resistor - Surface Mount A130431CT-ND
18 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0603F18KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0603F18KTR-ND
Chip Resistor - Surface Mount 1111-CRGP0603F18KTR-ND
CRGP 0603 18K 1%

CRGP 0603 18K 1%

Buy Now Datasheet
Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7138 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7138
Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7138
RES, 18K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:18kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3665 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3665
Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3665
RES, 18K, 1%, 0.25W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 18K, 1%, 0.25W, 0603, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130431DKR-ND 61AC7138 73AC3665
Product Name Chip Resistor - Surface Mount Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 18K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722160 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers