TE Connectivity Surface Mount Resistors CRGP0603F180R

Description
TE Connectivity CRGP0603F180R
Request a Quote Datasheet
Description
TE Connectivity CRGP0603F180R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1764792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764792
Surface Mount Resistors 1764792
TE Connectivity CRGP0603F180R

TE Connectivity CRGP0603F180R

Supplier's Site
Surface Mount Resistors - 1764906 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764906
Surface Mount Resistors 1764906
TE Connectivity CRGP0603F180R

TE Connectivity CRGP0603F180R

Supplier's Site
Chip Resistor - Surface Mount - A130407TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130407TR-ND
Chip Resistor - Surface Mount A130407TR-ND
180 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

180 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130407CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130407CT-ND
Chip Resistor - Surface Mount A130407CT-ND
180 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

180 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130407DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130407DKR-ND
Chip Resistor - Surface Mount A130407DKR-ND
180 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

180 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 180R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3671 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3671
Res, 180R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3671
RES, 180R, 1%, 0.25W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 180R, 1%, 0.25W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7141 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7141
Res, 180R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7141
RES, 180R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 180R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:180ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 180R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3670
Res, 180R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3670
RES, 180R, 1%, 0.25W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 180R, 1%, 0.25W, 0603, THICK FILM; Resistance:180ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 1764792 A130407TR-ND 73AC3671 61AC7141
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 180R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 180R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 0603; 0603 [1608 Metric] 0603
Standards and Certifications RoHS RoHS RoHS
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 47 ohms
View Details
2 suppliers
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers