TE Connectivity Chip Resistor - Surface Mount CRGP0603F15R

Description
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130394DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130394DKR-ND
Chip Resistor - Surface Mount A130394DKR-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130394CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130394CT-ND
Chip Resistor - Surface Mount A130394CT-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130394TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130394TR-ND
Chip Resistor - Surface Mount A130394TR-ND
15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

15 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3659 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3659
Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3659
RES, 15R, 1%, 0.25W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

RES, 15R, 1%, 0.25W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7135 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7135
Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7135
RES, 15R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:15ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3658 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3658
Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3658
RES, 15R, 1%, 0.25W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

RES, 15R, 1%, 0.25W, 0603, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRGP0603F15R - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRGP0603F15R
Resistors - Chip Resistor - Surface Mount CRGP0603F15R
RES 15 OHM 1% 1/4W 0603

RES 15 OHM 1% 1/4W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number A130394DKR-ND 73AC3659 61AC7135 CRGP0603F15R
Product Name Chip Resistor - Surface Mount Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 15R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603 0603; 0603 (1608 Metric)
Resistance Range 15 ohms 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details