TE Connectivity Chip Resistor - Surface Mount CRGP0603F150R

Description
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130406CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130406CT-ND
Chip Resistor - Surface Mount A130406CT-ND
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

150 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130406DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130406DKR-ND
Chip Resistor - Surface Mount A130406DKR-ND
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

150 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130406TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130406TR-ND
Chip Resistor - Surface Mount A130406TR-ND
150 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

150 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1764798 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764798
Surface Mount Resistors 1764798
TE Connectivity CRGP0603F150R

TE Connectivity CRGP0603F150R

Supplier's Site
Surface Mount Resistors - 1764881 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764881
Surface Mount Resistors 1764881
TE Connectivity CRGP0603F150R

TE Connectivity CRGP0603F150R

Supplier's Site
Chip Resistor - Surface Mount - CRGP0603F150R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP0603F150R
Chip Resistor - Surface Mount CRGP0603F150R
RES 150 OHM 1% 1/4W 0603

RES 150 OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7137 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7137
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7137
RES, 150R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3663 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3663
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3663
RES, 150R, 1%, 0.25W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 150R, 1%, 0.25W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3662 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3662
Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3662
RES, 150R, 1%, 0.25W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

RES, 150R, 1%, 0.25W, 0603, THICK FILM; Resistance:150ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case Style:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number A130406CT-ND 1764798 CRGP0603F150R 61AC7137 73AC3663
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Chip Resistor - Surface Mount Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity Res, 150R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603 0603; 0603 [1608 Metric]
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details