TE Connectivity Chip Resistor - Surface Mount CRGP0603F150K

Description
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130442CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130442CT-ND
Chip Resistor - Surface Mount A130442CT-ND
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

150 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130442TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130442TR-ND
Chip Resistor - Surface Mount A130442TR-ND
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

150 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130442DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130442DKR-ND
Chip Resistor - Surface Mount A130442DKR-ND
150 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

150 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0603F150KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0603F150KTR-ND
Chip Resistor - Surface Mount 1111-CRGP0603F150KTR-ND
CRGP 0603 150K 1%

CRGP 0603 150K 1%

Buy Now Datasheet
Res, 150K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3661 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3661
Res, 150K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3661
RES, 150K, 1%, 0.25W, 0603, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 150K, 1%, 0.25W, 0603, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 150K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7136 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7136
Res, 150K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7136
RES, 150K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 150K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:150kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130442CT-ND 1111-CRGP0603F150KTR-ND 73AC3661 61AC7136
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 150K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 150K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details