TE Connectivity Chip Resistor - Surface Mount CRGP0603F12K

Description
12 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130429CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130429CT-ND
Chip Resistor - Surface Mount A130429CT-ND
12 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

12 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130429DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130429DKR-ND
Chip Resistor - Surface Mount A130429DKR-ND
12 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

12 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130429TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130429TR-ND
Chip Resistor - Surface Mount A130429TR-ND
12 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

12 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1764691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764691
Surface Mount Resistors 1764691
TE Connectivity CRGP0603F12K

TE Connectivity CRGP0603F12K

Supplier's Site
Surface Mount Resistors - 1764934 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764934
Surface Mount Resistors 1764934
TE Connectivity CRGP0603F12K

TE Connectivity CRGP0603F12K

Supplier's Site
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3649
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3649
RES, 12K, 1%, 0.25W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 12K, 1%, 0.25W, 0603, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7130 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7130
Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7130
RES, 12K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:12kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130429CT-ND 1764691 73AC3649 61AC7130
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 12K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176091-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 86.6 ohms
View Details
3 suppliers
Surface Mount Resistors - 2567843 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details