TE Connectivity Chip Resistor - Surface Mount CRGP0603F120R

Description
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130405CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130405CT-ND
Chip Resistor - Surface Mount A130405CT-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130405DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130405DKR-ND
Chip Resistor - Surface Mount A130405DKR-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130405TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130405TR-ND
Chip Resistor - Surface Mount A130405TR-ND
120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 120R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3654 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3654
Res, 120R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3654
RES, 120R, 1%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: No

RES, 120R, 1%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: No

Supplier's Site Datasheet
Res, 120R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3655 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3655
Res, 120R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3655
RES, 120R, 1%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 120R, 1%, 0.25W, 0603, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130405CT-ND 73AC3654 73AC3655
Product Name Chip Resistor - Surface Mount Res, 120R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 120R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers