TE Connectivity Chip Resistor - Surface Mount CRGP0603F120K

Description
120 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130441CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130441CT-ND
Chip Resistor - Surface Mount A130441CT-ND
120 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

120 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130441TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130441TR-ND
Chip Resistor - Surface Mount A130441TR-ND
120 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

120 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130441DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130441DKR-ND
Chip Resistor - Surface Mount A130441DKR-ND
120 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

120 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 120K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3653 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3653
Res, 120K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3653
RES, 120K, 1%, 0.25W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 120K, 1%, 0.25W, 0603, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7132 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7132
Res, 120K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7132
RES, 120K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 120K, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:120kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRGP0603F120K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP0603F120K
Chip Resistor - Surface Mount CRGP0603F120K
RES 120K OHM 1% 1/4W 0603

RES 120K OHM 1% 1/4W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number A130441CT-ND 73AC3653 61AC7132 CRGP0603F120K
Product Name Chip Resistor - Surface Mount Res, 120K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 120K, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Surface Mount Resistors - 2573187 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 68000 ohms
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers