TE Connectivity Chip Resistor - Surface Mount CRGP0603F10R

Description
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130392DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130392DKR-ND
Chip Resistor - Surface Mount A130392DKR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130392TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130392TR-ND
Chip Resistor - Surface Mount A130392TR-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130392CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130392CT-ND
Chip Resistor - Surface Mount A130392CT-ND
10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

10 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3643 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3643
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3643
RES, 10R, 1%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R, 1%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3642 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3642
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3642
RES, 10R, 1%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

RES, 10R, 1%, 0.25W, 0603, THICK FILM; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity - 61AC7127 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
61AC7127
Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity 61AC7127
RES, 10R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 10R, 1%, 0.25W, 0603, THICK FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:10ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130392DKR-ND 73AC3643 61AC7127
Product Name Chip Resistor - Surface Mount Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity Res, 10R, 1%, 0.25W, 0603, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers