TE Connectivity Chip Resistor - Surface Mount CRGP0603F10K

Description
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130428TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130428TR-ND
Chip Resistor - Surface Mount A130428TR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130428DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130428DKR-ND
Chip Resistor - Surface Mount A130428DKR-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130428CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130428CT-ND
Chip Resistor - Surface Mount A130428CT-ND
10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

10 kOhms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRGP0603F10K - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRGP0603F10K
Chip Resistor - Surface Mount CRGP0603F10K
RES 10K OHM 1% 1/4W 0603

RES 10K OHM 1% 1/4W 0603

Supplier's Site Datasheet
Res, 10K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3641 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3641
Res, 10K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3641
RES, 10K, 1%, 0.25W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 10K, 1%, 0.25W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity - 73AC3640 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
73AC3640
Res, 10K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity 73AC3640
RES, 10K, 1%, 0.25W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 10K, 1%, 0.25W, 0603, THICK FILM; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number A130428TR-ND CRGP0603F10K 73AC3641
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 10K, 1%, 0.25W, 0603, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details