TE Connectivity Chip Resistor - Surface Mount CRGP0402F68R

Description
68 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
68 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130341DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130341DKR-ND
Chip Resistor - Surface Mount A130341DKR-ND
68 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

68 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130341TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130341TR-ND
Chip Resistor - Surface Mount A130341TR-ND
68 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

68 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130341CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130341CT-ND
Chip Resistor - Surface Mount A130341CT-ND
68 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

68 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 68R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3615 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3615
Res, 68R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3615
RES, 68R, 1%, 0.125W, 0402, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 68R, 1%, 0.125W, 0402, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3614 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3614
Res, 68R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3614
RES, 68R, 1%, 0.125W, 0402, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 68R, 1%, 0.125W, 0402, THICK FILM; Resistance:68ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130341DKR-ND 73AC3615
Product Name Chip Resistor - Surface Mount Res, 68R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details