TE Connectivity Chip Resistor - Surface Mount CRGP0402F680R

Description
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130353DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130353DKR-ND
Chip Resistor - Surface Mount A130353DKR-ND
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130353CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130353CT-ND
Chip Resistor - Surface Mount A130353CT-ND
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130353TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130353TR-ND
Chip Resistor - Surface Mount A130353TR-ND
680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

680 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 680R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7115 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7115
Res, 680R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7115
RES, 680R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:680ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 680R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:680ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 680R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3619
Res, 680R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3619
RES, 680R, 1%, 0.125W, 0402, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 680R, 1%, 0.125W, 0402, THICK FILM; Resistance:680ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130353DKR-ND 61AC7115 73AC3619
Product Name Chip Resistor - Surface Mount Res, 680R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 680R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers