TE Connectivity Chip Resistor - Surface Mount CRGP0402F5K6

Description
5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130364CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130364CT-ND
Chip Resistor - Surface Mount A130364CT-ND
5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130364DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130364DKR-ND
Chip Resistor - Surface Mount A130364DKR-ND
5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130364TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130364TR-ND
Chip Resistor - Surface Mount A130364TR-ND
5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

5.6 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1764672 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764672
Surface Mount Resistors 1764672
TE Connectivity CRGP0402F5K6

TE Connectivity CRGP0402F5K6

Supplier's Site
Surface Mount Resistors - 1764829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764829
Surface Mount Resistors 1764829
TE Connectivity CRGP0402F5K6

TE Connectivity CRGP0402F5K6

Supplier's Site
Res, 5K6, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3601
Res, 5K6, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3601
RES, 5K6, 1%, 0.125W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 5K6, 1%, 0.125W, 0402, THICK FILM; Resistance:5.6kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 5K6, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7106 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K6, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7106
Res, 5K6, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7106
RES, 5K6, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:5.6kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 5K6, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:5.6kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130364CT-ND 1764672 73AC3601 61AC7106
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 5K6, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 5K6, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2744FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details