TE Connectivity Chip Resistor - Surface Mount CRGP0402F56R

Description
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130340DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130340DKR-ND
Chip Resistor - Surface Mount A130340DKR-ND
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130340TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130340TR-ND
Chip Resistor - Surface Mount A130340TR-ND
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130340CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130340CT-ND
Chip Resistor - Surface Mount A130340CT-ND
56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

56 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0402F56RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0402F56RTR-ND
Chip Resistor - Surface Mount 1111-CRGP0402F56RTR-ND
CRGP 0402 56R 1%

CRGP 0402 56R 1%

Buy Now Datasheet
Res, 56R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3605 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3605
Res, 56R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3605
RES, 56R, 1%, 0.125W, 0402, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 56R, 1%, 0.125W, 0402, THICK FILM; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7108 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7108
Res, 56R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7108
RES, 56R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:56ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:56ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130340DKR-ND 1111-CRGP0402F56RTR-ND 73AC3605 61AC7108
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 56R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 56R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details