TE Connectivity Chip Resistor - Surface Mount CRGP0402F56K

Description
56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130376DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130376DKR-ND
Chip Resistor - Surface Mount A130376DKR-ND
56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130376TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130376TR-ND
Chip Resistor - Surface Mount A130376TR-ND
56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130376CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130376CT-ND
Chip Resistor - Surface Mount A130376CT-ND
56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

56 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 56K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3603 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3603
Res, 56K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3603
RES, 56K, 1%, 0.125W, 0402, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 56K, 1%, 0.125W, 0402, THICK FILM; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7107 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7107
Res, 56K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7107
RES, 56K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:56kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 56K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:56kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130376DKR-ND 73AC3603 61AC7107
Product Name Chip Resistor - Surface Mount Res, 56K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 56K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details