TE Connectivity Chip Resistor - Surface Mount CRGP0402F560R

Description
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130352CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130352CT-ND
Chip Resistor - Surface Mount A130352CT-ND
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130352DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130352DKR-ND
Chip Resistor - Surface Mount A130352DKR-ND
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130352TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130352TR-ND
Chip Resistor - Surface Mount A130352TR-ND
560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

560 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0402F560RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0402F560RTR-ND
Chip Resistor - Surface Mount 1111-CRGP0402F560RTR-ND
THICK FILM RESISTORS - SMD CRGP

THICK FILM RESISTORS - SMD CRGP

Buy Now Datasheet
Res, 560R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3609 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3609
Res, 560R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3609
RES, 560R, 1%, 0.125W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 560R, 1%, 0.125W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7110 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7110
Res, 560R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7110
RES, 560R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:560ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 560R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:560ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 560R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3608 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3608
Res, 560R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3608
RES, 560R, 1%, 0.125W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 560R, 1%, 0.125W, 0402, THICK FILM; Resistance:560ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130352CT-ND 1111-CRGP0402F560RTR-ND 73AC3609 61AC7110
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 560R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 560R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers