TE Connectivity Chip Resistor - Surface Mount CRGP0402F560K

Description
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130388DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130388DKR-ND
Chip Resistor - Surface Mount A130388DKR-ND
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130388TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130388TR-ND
Chip Resistor - Surface Mount A130388TR-ND
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130388CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130388CT-ND
Chip Resistor - Surface Mount A130388CT-ND
560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

560 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0402F560KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0402F560KTR-ND
Chip Resistor - Surface Mount 1111-CRGP0402F560KTR-ND
CRGP 0402 560K 1%

CRGP 0402 560K 1%

Buy Now Datasheet
Res, 560K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7109 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7109
Res, 560K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7109
RES, 560K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:560kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 560K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:560kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3607 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3607
Res, 560K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3607
RES, 560K, 1%, 0.125W, 0402, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

RES, 560K, 1%, 0.125W, 0402, THICK FILM; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130388DKR-ND 61AC7109 73AC3607
Product Name Chip Resistor - Surface Mount Res, 560K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 560K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573341 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details