TE Connectivity Chip Resistor - Surface Mount CRGP0402F47K

Description
47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130375TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130375TR-ND
Chip Resistor - Surface Mount A130375TR-ND
47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130375DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130375DKR-ND
Chip Resistor - Surface Mount A130375DKR-ND
47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130375CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130375CT-ND
Chip Resistor - Surface Mount A130375CT-ND
47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

47 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0402F47KTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0402F47KTR-ND
Chip Resistor - Surface Mount 1111-CRGP0402F47KTR-ND
CRGP 0402 47K 1%

CRGP 0402 47K 1%

Buy Now Datasheet
Res, 47K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3593 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3593
Res, 47K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3593
RES, 47K, 1%, 0.125W, 0402, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 47K, 1%, 0.125W, 0402, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 47K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7102 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7102
Res, 47K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7102
RES, 47K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 47K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:47kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 47K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3592 - Newark, An Avnet Company
Chicago, IL, United States
Res, 47K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3592
Res, 47K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3592
RES, 47K, 1%, 0.125W, 0402, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

RES, 47K, 1%, 0.125W, 0402, THICK FILM; Resistance:47kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130375TR-ND 1111-CRGP0402F47KTR-ND 73AC3593 61AC7102
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 47K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 47K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1614707-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details