TE Connectivity Chip Resistor - Surface Mount CRGP0402F470R

Description
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130351DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130351DKR-ND
Chip Resistor - Surface Mount A130351DKR-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130351TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130351TR-ND
Chip Resistor - Surface Mount A130351TR-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130351CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130351CT-ND
Chip Resistor - Surface Mount A130351CT-ND
470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

470 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0402F470RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0402F470RTR-ND
Chip Resistor - Surface Mount 1111-CRGP0402F470RTR-ND
CRGP 0402 470R 1%

CRGP 0402 470R 1%

Buy Now Datasheet
Res, 470R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3598 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3598
Res, 470R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3598
RES, 470R, 1%, 0.125W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

RES, 470R, 1%, 0.125W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, 470R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3599 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3599
Res, 470R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3599
RES, 470R, 1%, 0.125W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 470R, 1%, 0.125W, 0402, THICK FILM; Resistance:470ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7105 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7105
Res, 470R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7105
RES, 470R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130351DKR-ND 1111-CRGP0402F470RTR-ND 73AC3598 73AC3599
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 470R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 470R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5764FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 2567537P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0016 ohms
View Details