TE Connectivity Chip Resistor - Surface Mount CRGP0402F470K

Description
470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130387CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130387CT-ND
Chip Resistor - Surface Mount A130387CT-ND
470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130387TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130387TR-ND
Chip Resistor - Surface Mount A130387TR-ND
470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130387DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130387DKR-ND
Chip Resistor - Surface Mount A130387DKR-ND
470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

470 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 470K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3597 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3597
Res, 470K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3597
RES, 470K, 1%, 0.125W, 0402, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

RES, 470K, 1%, 0.125W, 0402, THICK FILM; Resistance:470kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 470K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7104 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7104
Res, 470K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7104
RES, 470K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 470K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:470kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130387CT-ND 73AC3597 61AC7104
Product Name Chip Resistor - Surface Mount Res, 470K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 470K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details