TE Connectivity Surface Mount Resistors CRGP0402F3K9

Description
TE Connectivity CRGP0402F3K9
Request a Quote Datasheet
Description
TE Connectivity CRGP0402F3K9
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1764683 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764683
Surface Mount Resistors 1764683
TE Connectivity CRGP0402F3K9

TE Connectivity CRGP0402F3K9

Supplier's Site
Surface Mount Resistors - 1764825 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764825
Surface Mount Resistors 1764825
TE Connectivity CRGP0402F3K9

TE Connectivity CRGP0402F3K9

Supplier's Site
Chip Resistor - Surface Mount - A130362TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130362TR-ND
Chip Resistor - Surface Mount A130362TR-ND
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130362CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130362CT-ND
Chip Resistor - Surface Mount A130362CT-ND
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130362DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130362DKR-ND
Chip Resistor - Surface Mount A130362DKR-ND
3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

3.9 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 3K9, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3572 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3572
Res, 3K9, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3572
RES, 3K9, 1%, 0.125W, 0402, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 3K9, 1%, 0.125W, 0402, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K9, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3573 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K9, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3573
Res, 3K9, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3573
RES, 3K9, 1%, 0.125W, 0402, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 3K9, 1%, 0.125W, 0402, THICK FILM; Resistance:3.9kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 1764683 A130362TR-ND 73AC3572
Product Name Surface Mount Resistors Chip Resistor - Surface Mount Res, 3K9, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Technology / Construction Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2573138 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 11 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers