TE Connectivity Chip Resistor - Surface Mount CRGP0402F3K3

Description
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130361TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130361TR-ND
Chip Resistor - Surface Mount A130361TR-ND
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130361DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130361DKR-ND
Chip Resistor - Surface Mount A130361DKR-ND
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130361CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130361CT-ND
Chip Resistor - Surface Mount A130361CT-ND
3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

3.3 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 3K3, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7091 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7091
Res, 3K3, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7091
RES, 3K3, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.3kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 3K3, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:3.3kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 3K3, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3571 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K3, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3571
Res, 3K3, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3571
RES, 3K3, 1%, 0.125W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 3K3, 1%, 0.125W, 0402, THICK FILM; Resistance:3.3kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130361TR-ND 61AC7091 73AC3571
Product Name Chip Resistor - Surface Mount Res, 3K3, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 3K3, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details