TE Connectivity Chip Resistor - Surface Mount CRGP0402F39R

Description
39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130338TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130338TR-ND
Chip Resistor - Surface Mount A130338TR-ND
39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130338DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130338DKR-ND
Chip Resistor - Surface Mount A130338DKR-ND
39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130338CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130338CT-ND
Chip Resistor - Surface Mount A130338CT-ND
39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

39 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0402F39RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0402F39RTR-ND
Chip Resistor - Surface Mount 1111-CRGP0402F39RTR-ND
CRGP 0402 39R 1%

CRGP 0402 39R 1%

Buy Now Datasheet
Res, 39R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7098 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7098
Res, 39R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7098
RES, 39R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:39ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 39R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:39ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site
Res, 39R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3585 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3585
Res, 39R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3585
RES, 39R, 1%, 0.125W, 0402, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 39R, 1%, 0.125W, 0402, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3584
Res, 39R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3584
RES, 39R, 1%, 0.125W, 0402, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 39R, 1%, 0.125W, 0402, THICK FILM; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130338TR-ND 1111-CRGP0402F39RTR-ND 61AC7098 73AC3585
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 39R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 39R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 2573292 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 390 ohms
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers