TE Connectivity Chip Resistor - Surface Mount CRGP0402F33R

Description
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130337TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130337TR-ND
Chip Resistor - Surface Mount A130337TR-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130337DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130337DKR-ND
Chip Resistor - Surface Mount A130337DKR-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130337CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130337CT-ND
Chip Resistor - Surface Mount A130337CT-ND
33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

33 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0402F33RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0402F33RTR-ND
Chip Resistor - Surface Mount 1111-CRGP0402F33RTR-ND
CRGP 0402 33R 1%

CRGP 0402 33R 1%

Buy Now Datasheet
Res, 33R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3577 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3577
Res, 33R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3577
RES, 33R, 1%, 0.125W, 0402, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 33R, 1%, 0.125W, 0402, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7094
Res, 33R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7094
RES, 33R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 33R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:33ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 33R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3576
Res, 33R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3576
RES, 33R, 1%, 0.125W, 0402, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 33R, 1%, 0.125W, 0402, THICK FILM; Resistance:33ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130337TR-ND 1111-CRGP0402F33RTR-ND 73AC3577 61AC7094
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 33R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 33R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 33 ohms 33 ohms 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614937-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4530 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers