TE Connectivity Chip Resistor - Surface Mount CRGP0402F330R

Description
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130349DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130349DKR-ND
Chip Resistor - Surface Mount A130349DKR-ND
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130349TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130349TR-ND
Chip Resistor - Surface Mount A130349TR-ND
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130349CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130349CT-ND
Chip Resistor - Surface Mount A130349CT-ND
330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

330 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 330R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7096 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7096
Res, 330R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7096
RES, 330R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 330R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:330ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 330R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3581
Res, 330R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3581
RES, 330R, 1%, 0.125W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 330R, 1%, 0.125W, 0402, THICK FILM; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130349DKR-ND 61AC7096 73AC3581
Product Name Chip Resistor - Surface Mount Res, 330R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 330R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details