TE Connectivity Chip Resistor - Surface Mount CRGP0402F2K7

Description
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130360DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130360DKR-ND
Chip Resistor - Surface Mount A130360DKR-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130360CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130360CT-ND
Chip Resistor - Surface Mount A130360CT-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130360TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130360TR-ND
Chip Resistor - Surface Mount A130360TR-ND
2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

2.7 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1764868 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764868
Surface Mount Resistors 1764868
TE Connectivity CRGP0402F2K7

TE Connectivity CRGP0402F2K7

Supplier's Site
Surface Mount Resistors - 1764728 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764728
Surface Mount Resistors 1764728
TE Connectivity CRGP0402F2K7

TE Connectivity CRGP0402F2K7

Supplier's Site
Res, 2K7, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7082 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7082
Res, 2K7, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7082
RES, 2K7, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.7kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 2K7, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:2.7kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K7, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3553 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K7, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3553
Res, 2K7, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3553
RES, 2K7, 1%, 0.125W, 0402, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 2K7, 1%, 0.125W, 0402, THICK FILM; Resistance:2.7kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130360DKR-ND 1764868 61AC7082 73AC3553
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 2K7, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 2K7, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details