TE Connectivity Chip Resistor - Surface Mount CRGP0402F27R

Description
27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130336DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130336DKR-ND
Chip Resistor - Surface Mount A130336DKR-ND
27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130336TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130336TR-ND
Chip Resistor - Surface Mount A130336TR-ND
27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130336CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130336CT-ND
Chip Resistor - Surface Mount A130336CT-ND
27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

27 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033597-CRGP0402F27R
Resistors - Chip Resistor - Surface Mount 1033597-CRGP0402F27R
Win Source Part Number: 1033597-CRGP0402F27R Category: Resistors>Chip Resistor - Surface Mount Series: CRGP Features: Pulse Withstanding Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.125W, 1/8W Composition: Thick Film Number of Terminations: 2 Resistance: 27 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.043" L x 0.020" W (1.10mm x 0.50mm) Alternative Parts (Cross-Reference): CRGP0402F27R2176325- 6; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8533.21.0030 Mfr: TE Connectivity Passive Product Other Names: A130336TR,A130336DKR ,2176325-6,A130336CT Base Product Number: CRGP0402

Win Source Part Number: 1033597-CRGP0402F27R
Category: Resistors>Chip Resistor - Surface Mount
Series: CRGP
Features: Pulse Withstanding
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.125W, 1/8W
Composition: Thick Film
Number of Terminations: 2
Resistance: 27 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.043" L x 0.020" W (1.10mm x 0.50mm)
Alternative Parts (Cross-Reference): CRGP0402F27R2176325-6;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8533.21.0030
Mfr: TE Connectivity Passive Product
Other Names: A130336TR,A130336DKR,2176325-6,A130336CT
Base Product Number: CRGP0402

Buy Now Datasheet
27 OHM 8W Resistor - 52-CRGP0402F27R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
27 OHM 8W Resistor
52-CRGP0402F27R
27 OHM 8W Resistor 52-CRGP0402F27R
RES 27 OHM 1% 1/8W 0402 Product overview: CRGP0402F27R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP0402F27R can be used for catalog matching and distributor lookup.

RES 27 OHM 1% 1/8W 0402 Product overview: CRGP0402F27R from TE Connectivity is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27 OHM, 8W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 27 OHM, 8W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRGP0402F27R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 27R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3565 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3565
Res, 27R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3565
RES, 27R, 1%, 0.125W, 0402, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 27R, 1%, 0.125W, 0402, THICK FILM; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 27R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7088 - Newark, An Avnet Company
Chicago, IL, United States
Res, 27R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7088
Res, 27R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7088
RES, 27R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:27ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 27R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:27ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number A130336DKR-ND 1033597-CRGP0402F27R 52-CRGP0402F27R 73AC3565 61AC7088
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 27 OHM 8W Resistor Res, 27R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 27R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9520 ohms
View Details
4 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details