TE Connectivity Chip Resistor - Surface Mount CRGP0402F270R

Description
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130348DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130348DKR-ND
Chip Resistor - Surface Mount A130348DKR-ND
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130348CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130348CT-ND
Chip Resistor - Surface Mount A130348CT-ND
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130348TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130348TR-ND
Chip Resistor - Surface Mount A130348TR-ND
270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

270 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0402F270RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0402F270RTR-ND
Chip Resistor - Surface Mount 1111-CRGP0402F270RTR-ND
CRGP 0402 270R 1%

CRGP 0402 270R 1%

Buy Now Datasheet
Res, 270R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3569 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3569
Res, 270R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3569
RES, 270R, 1%, 0.125W, 0402, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 270R, 1%, 0.125W, 0402, THICK FILM; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 270R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7090 - Newark, An Avnet Company
Chicago, IL, United States
Res, 270R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7090
Res, 270R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7090
RES, 270R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:270ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 270R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:270ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130348DKR-ND 1111-CRGP0402F270RTR-ND 73AC3569 61AC7090
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 270R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 270R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details