TE Connectivity Chip Resistor - Surface Mount CRGP0402F22R

Description
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130335DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130335DKR-ND
Chip Resistor - Surface Mount A130335DKR-ND
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130335CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130335CT-ND
Chip Resistor - Surface Mount A130335CT-ND
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130335TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130335TR-ND
Chip Resistor - Surface Mount A130335TR-ND
22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

22 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 22R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3557 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3557
Res, 22R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3557
RES, 22R, 1%, 0.125W, 0402, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 22R, 1%, 0.125W, 0402, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7084 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7084
Res, 22R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7084
RES, 22R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:22ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3556 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3556
Res, 22R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3556
RES, 22R, 1%, 0.125W, 0402, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 22R, 1%, 0.125W, 0402, THICK FILM; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130335DKR-ND 73AC3557 61AC7084
Product Name Chip Resistor - Surface Mount Res, 22R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 22R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details