TE Connectivity Chip Resistor - Surface Mount CRGP0402F220K

Description
220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130383DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130383DKR-ND
Chip Resistor - Surface Mount A130383DKR-ND
220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130383CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130383CT-ND
Chip Resistor - Surface Mount A130383CT-ND
220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130383TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130383TR-ND
Chip Resistor - Surface Mount A130383TR-ND
220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

220 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 220K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3559 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3559
Res, 220K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3559
RES, 220K, 1%, 0.125W, 0402, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

RES, 220K, 1%, 0.125W, 0402, THICK FILM; Resistance:220kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7085 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7085
Res, 220K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7085
RES, 220K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:220kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 220K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:220kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130383DKR-ND 73AC3559 61AC7085
Product Name Chip Resistor - Surface Mount Res, 220K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 220K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R561JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers