TE Connectivity Chip Resistor - Surface Mount CRGP0402F1K2

Description
1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130356CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130356CT-ND
Chip Resistor - Surface Mount A130356CT-ND
1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130356TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130356TR-ND
Chip Resistor - Surface Mount A130356TR-ND
1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130356DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130356DKR-ND
Chip Resistor - Surface Mount A130356DKR-ND
1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

1.2 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 1764733 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764733
Surface Mount Resistors 1764733
TE Connectivity CRGP0402F1K2

TE Connectivity CRGP0402F1K2

Supplier's Site
Surface Mount Resistors - 1764826 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1764826
Surface Mount Resistors 1764826
TE Connectivity CRGP0402F1K2

TE Connectivity CRGP0402F1K2

Supplier's Site
Res, 1K2, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3511 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3511
Res, 1K2, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3511
RES, 1K2, 1%, 0.125W, 0402, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 1K2, 1%, 0.125W, 0402, THICK FILM; Resistance:1.2kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K2, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7061 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K2, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7061
Res, 1K2, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7061
RES, 1K2, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.2kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K2, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:1.2kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130356CT-ND 1764733 73AC3511 61AC7061
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Res, 1K2, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 1K2, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD755JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details