TE Connectivity Chip Resistor - Surface Mount CRGP0402F18R

Description
18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130334TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130334TR-ND
Chip Resistor - Surface Mount A130334TR-ND
18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130334CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130334CT-ND
Chip Resistor - Surface Mount A130334CT-ND
18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130334DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130334DKR-ND
Chip Resistor - Surface Mount A130334DKR-ND
18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

18 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 1111-CRGP0402F18RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
1111-CRGP0402F18RTR-ND
Chip Resistor - Surface Mount 1111-CRGP0402F18RTR-ND
THICK FILM RESISTORS-SMD CRGP 04

THICK FILM RESISTORS-SMD CRGP 04

Buy Now Datasheet
Res, 18R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3545 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3545
Res, 18R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3545
RES, 18R, 1%, 0.125W, 0402, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 18R, 1%, 0.125W, 0402, THICK FILM; Resistance:18ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7078 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7078
Res, 18R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7078
RES, 18R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:18ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:18ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A130334TR-ND 1111-CRGP0402F18RTR-ND 73AC3545 61AC7078
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 18R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 18R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 18 ohms 18 ohms 18 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers