TE Connectivity Chip Resistor - Surface Mount CRGP0402F18K

Description
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130370CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130370CT-ND
Chip Resistor - Surface Mount A130370CT-ND
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130370DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130370DKR-ND
Chip Resistor - Surface Mount A130370DKR-ND
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130370TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130370TR-ND
Chip Resistor - Surface Mount A130370TR-ND
18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

18 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 18K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7077 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7077
Res, 18K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7077
RES, 18K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:18kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 18K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:18kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 18K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3543 - Newark, An Avnet Company
Chicago, IL, United States
Res, 18K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3543
Res, 18K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3543
RES, 18K, 1%, 0.125W, 0402, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 18K, 1%, 0.125W, 0402, THICK FILM; Resistance:18kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130370CT-ND 61AC7077 73AC3543
Product Name Chip Resistor - Surface Mount Res, 18K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 18K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details