TE Connectivity Chip Resistor - Surface Mount CRGP0402F15R

Description
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130333CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130333CT-ND
Chip Resistor - Surface Mount A130333CT-ND
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130333TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130333TR-ND
Chip Resistor - Surface Mount A130333TR-ND
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130333DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130333DKR-ND
Chip Resistor - Surface Mount A130333DKR-ND
15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

15 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 15R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3537 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3537
Res, 15R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3537
RES, 15R, 1%, 0.125W, 0402, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

RES, 15R, 1%, 0.125W, 0402, THICK FILM; Resistance:15ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, 15R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7074 - Newark, An Avnet Company
Chicago, IL, United States
Res, 15R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7074
Res, 15R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7074
RES, 15R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 15R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:15ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130333CT-ND 73AC3537 61AC7074
Product Name Chip Resistor - Surface Mount Res, 15R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 15R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers