The Res, 150K, 1%, 0.125W, 0402, Thick Film resistor from TE Connectivity is a surface-mount device designed for applications requiring pulse withstand capabilities. It features a resistance value of 150 kΩ with a tolerance of ±1%. The power rating is 0.125W at an ambient temperature of 70°C, and it is suitable for both wave and reflow soldering techniques. The resistor is supplied on tape and reel, facilitating automatic placement in high-volume production. It operates within a temperature range of -55°C to +155°C and is compliant with RoHS directives, ensuring it meets environmental standards. The compact 0402 package size makes it ideal for space-constrained applications.
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
150 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
RES, 150K, 1%, 0.125W, 0402, THICK FILM; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes
RES, 150K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:150kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | A130381CT-ND | 73AC3539 | 61AC7075 |
| Product Name | Chip Resistor - Surface Mount | Res, 150K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity | Res, 150K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity |
| Configuration | Single Resistor | Single Resistor | Single Resistor |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | 0402 |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |