TE Connectivity Chip Resistor - Surface Mount CRGP0402F12K

Description
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130368TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130368TR-ND
Chip Resistor - Surface Mount A130368TR-ND
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130368DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130368DKR-ND
Chip Resistor - Surface Mount A130368DKR-ND
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130368CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130368CT-ND
Chip Resistor - Surface Mount A130368CT-ND
12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

12 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 12K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7069 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7069
Res, 12K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7069
RES, 12K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:12kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 12K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:12kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 12K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3527 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3527
Res, 12K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3527
RES, 12K, 1%, 0.125W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 12K, 1%, 0.125W, 0402, THICK FILM; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130368TR-ND 61AC7069 73AC3527
Product Name Chip Resistor - Surface Mount Res, 12K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 12K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details