TE Connectivity Chip Resistor - Surface Mount CRGP0402F120R

Description
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130344DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130344DKR-ND
Chip Resistor - Surface Mount A130344DKR-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130344CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130344CT-ND
Chip Resistor - Surface Mount A130344CT-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130344TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130344TR-ND
Chip Resistor - Surface Mount A130344TR-ND
120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

120 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 120R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7072 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7072
Res, 120R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7072
RES, 120R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:120ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 120R, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:120ohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3533 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3533
Res, 120R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3533
RES, 120R, 1%, 0.125W, 0402, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 120R, 1%, 0.125W, 0402, THICK FILM; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130344DKR-ND 61AC7072 73AC3533
Product Name Chip Resistor - Surface Mount Res, 120R, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity Res, 120R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers