TE Connectivity Chip Resistor - Surface Mount CRGP0402F120K

Description
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130380DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130380DKR-ND
Chip Resistor - Surface Mount A130380DKR-ND
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130380TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130380TR-ND
Chip Resistor - Surface Mount A130380TR-ND
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130380CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130380CT-ND
Chip Resistor - Surface Mount A130380CT-ND
120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

120 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 120K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3531 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3531
Res, 120K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3531
RES, 120K, 1%, 0.125W, 0402, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

RES, 120K, 1%, 0.125W, 0402, THICK FILM; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity - 61AC7071 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
61AC7071
Res, 120K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity 61AC7071
RES, 120K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:120kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 120K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:120kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number A130380DKR-ND 73AC3531 61AC7071
Product Name Chip Resistor - Surface Mount Res, 120K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity Res, 120K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details