TE Connectivity Chip Resistor - Surface Mount CRGP0402F100R

Description
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A130343DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130343DKR-ND
Chip Resistor - Surface Mount A130343DKR-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130343TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130343TR-ND
Chip Resistor - Surface Mount A130343TR-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A130343CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A130343CT-ND
Chip Resistor - Surface Mount A130343CT-ND
100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

100 Ohms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 100R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3525 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3525
Res, 100R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3525
RES, 100R, 1%, 0.125W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 100R, 1%, 0.125W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity - 73AC3524 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
73AC3524
Res, 100R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity 73AC3524
RES, 100R, 1%, 0.125W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

RES, 100R, 1%, 0.125W, 0402, THICK FILM; Resistance:100ohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A130343DKR-ND 73AC3525
Product Name Chip Resistor - Surface Mount Res, 100R, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers