The Resistor 100K, 1%, 0.125W, 0402 from TE Connectivity is a pulse withstanding thick film chip resistor designed for surface mount applications. It features a resistance value of 100 kΩ with a tolerance of ±1% and a power rating of 0.125W at an ambient temperature of 70°C. The resistor is suitable for both wave and reflow soldering techniques and is supplied on tape and reel for automated placement. It operates within a temperature range of -55°C to +155°C and has a maximum working voltage of 50V, with a maximum overload voltage of 100V. The product is RoHS compliant, ensuring it meets environmental regulations. This resistor is appropriate for applications requiring compact size and reliable performance in electronic circuits.
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0402 (1005 Metric) Pulse Withstanding Thick Film
RES, 100K, 1%, 0.125W, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding; Qualification:-RoHS Compliant: Yes
RES, 100K, 1%, 0.125W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:100kohm; Product Range:CRGP Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:125mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes
RES, 100K, 1%, 0.125W, 0402, THICK FILM; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:125mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Withstanding RoHS Compliant: Yes
RES 100K OHM 1% 1/8W 0402
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | A130379DKR-ND | 73AC3523 | 61AC7067 | CRGP0402F100K |
| Product Name | Chip Resistor - Surface Mount | Res, 100K, 1%, 0.125W, 0402, Thick Film; Resistance Te Connectivity | Res, 100K, 1%, 0.125W, 0402, Thick Film; Resistor Case Style Te Connectivity | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | |||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0402; 0402 | 0402; 0402 [1005 Metric] | 0402 | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |