TE Connectivity Chip Resistor - Surface Mount CRGH2512J8K2

Description
8.2 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet
Description
8.2 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - A126482CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126482CT-ND
Chip Resistor - Surface Mount A126482CT-ND
8.2 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

8.2 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126482DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126482DKR-ND
Chip Resistor - Surface Mount A126482DKR-ND
8.2 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

8.2 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - A126482TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
A126482TR-ND
Chip Resistor - Surface Mount A126482TR-ND
8.2 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

8.2 kOhms ±5% 2W Chip Resistor 2512 (6432 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Crg Series, 8.2 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity - 95W7393 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Crg Series, 8.2 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
95W7393
Surface Mount Thick Film Resistor, Crg Series, 8.2 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity 95W7393
Surface Mount Thick Film Resistor, CRG Series, 8.2 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Surface Mount Thick Film Resistor, CRG Series, 8.2 kohm, 2 W, - 5%, 200 V, 2512 [6432 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number A126482CT-ND 95W7393
Product Name Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Crg Series, 8.2 Kohm, 2 W, 5%, 200 V, 2512 [6432 Metric] Rohs Compliant Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 2512; 2512 Surface Mount Technology (SMT / SMD); 2512
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2573210 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 1.00E-3 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details