CRGH2512J82K -- CRGH2512 5% 82K 2W NEOHM - TE CONNECTIVITY
TE Connectivity
Crgh2512 5% 82K 2W Neohm - Te Connectivity
CRGH2512J82K
Description
CRGH2512 5% 82K 2W
Description
CRGH2512 5% 82K 2W
Suppliers
Crgh2512 5% 82K 2W Neohm - Te Connectivity
45AJ2417
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
45AJ2417 |
|
Product Name
|
Crgh2512 5% 82K 2W Neohm - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
300 to 1000 volts
Current Rating
6.0 to 488.0 amps
View Details
Termination
IDC / IDT
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
View Details